Capital Lighting, Inc. AJC-8626 Island/Pool Table-4 Light + 482434

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 32.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Moonlight Silver Product Name: Antique Mirror Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 32.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Moonlight Silver Product Name: Antique Mirror Shade

Suppliers

Company
Product
Description
Supplier Links
AJC-8626 Island/Pool Table-4 Light + - 482434 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8626 Island/Pool Table-4 Light +
482434
AJC-8626 Island/Pool Table-4 Light + 482434
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 32.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Moonlight Silver Product Name: Antique Mirror Shade

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Moonlight Silver
Product Name: Antique Mirror Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482434
Product Name AJC-8626 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details