Capital Lighting, Inc. JRL-6459 Lamps-Floor Lamps 482428

Description
PRODUCT DETAILS / SPECS Height: 71.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brass Product Name: Embroidered
Description
PRODUCT DETAILS / SPECS Height: 71.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brass Product Name: Embroidered

Suppliers

Company
Product
Description
Supplier Links
JRL-6459 Lamps-Floor Lamps - 482428 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6459 Lamps-Floor Lamps
482428
JRL-6459 Lamps-Floor Lamps 482428
PRODUCT DETAILS / SPECS Height: 71.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brass Product Name: Embroidered

PRODUCT DETAILS / SPECS
Height: 71.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Brass
Product Name: Embroidered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482428
Product Name JRL-6459 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details