Capital Lighting, Inc. JRL-6373 Lamps-Table Lamps 482423

Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Verdis Patina Hand Finished Product Name: Green Leaves Shade
Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Verdis Patina Hand Finished Product Name: Green Leaves Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6373 Lamps-Table Lamps - 482423 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6373 Lamps-Table Lamps
482423
JRL-6373 Lamps-Table Lamps 482423
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Verdis Patina Hand Finished Product Name: Green Leaves Shade

PRODUCT DETAILS / SPECS
Height: 37.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Verdis Patina Hand Finished
Product Name: Green Leaves Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482423
Product Name JRL-6373 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details