Capital Lighting, Inc. JRL-7400 Lamps-Table Lamps 482398

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold and Silver Product Name: Sheer Brown Shade
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold and Silver Product Name: Sheer Brown Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7400 Lamps-Table Lamps - 482398 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7400 Lamps-Table Lamps
482398
JRL-7400 Lamps-Table Lamps 482398
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold and Silver Product Name: Sheer Brown Shade

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gold and Silver
Product Name: Sheer Brown Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482398
Product Name JRL-7400 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details