Capital Lighting, Inc. JRL-7399 Lamps-Table Lamps 482395

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Floral Pottery and Wood Product Name: Oyster
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Floral Pottery and Wood Product Name: Oyster

Suppliers

Company
Product
Description
Supplier Links
JRL-7399 Lamps-Table Lamps - 482395 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7399 Lamps-Table Lamps
482395
JRL-7399 Lamps-Table Lamps 482395
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Floral Pottery and Wood Product Name: Oyster

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Floral Pottery and Wood
Product Name: Oyster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482395
Product Name JRL-7399 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details