Capital Lighting, Inc. JRL-7648 Lamps-Table Lamps 482389

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Champagne Product Name: Smokey Taupe Shade
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Champagne Product Name: Smokey Taupe Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7648 Lamps-Table Lamps - 482389 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7648 Lamps-Table Lamps
482389
JRL-7648 Lamps-Table Lamps 482389
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Champagne Product Name: Smokey Taupe Shade

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Champagne
Product Name: Smokey Taupe Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482389
Product Name JRL-7648 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details