Capital Lighting, Inc. JRL-7654 Lamps-Table Lamps 482383

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7654 Lamps-Table Lamps - 482383 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7654 Lamps-Table Lamps
482383
JRL-7654 Lamps-Table Lamps 482383
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Beige Shade

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482383
Product Name JRL-7654 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details