Capital Lighting, Inc. JRL-7426 Lamps-Table Lamps 482372

Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and Gold Product Name: Hand Finished Parchment Shade
Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and Gold Product Name: Hand Finished Parchment Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7426 Lamps-Table Lamps - 482372 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7426 Lamps-Table Lamps
482372
JRL-7426 Lamps-Table Lamps 482372
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and Gold Product Name: Hand Finished Parchment Shade

PRODUCT DETAILS / SPECS
Height: 37.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Black and Gold
Product Name: Hand Finished Parchment Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482372
Product Name JRL-7426 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details