Capital Lighting, Inc. JRL-7505 Lamps-Table Lamps 482360

Description
PRODUCT DETAILS / SPECS Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Swirled Product Name: Taupe
Description
PRODUCT DETAILS / SPECS Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Swirled Product Name: Taupe

Suppliers

Company
Product
Description
Supplier Links
JRL-7505 Lamps-Table Lamps - 482360 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7505 Lamps-Table Lamps
482360
JRL-7505 Lamps-Table Lamps 482360
PRODUCT DETAILS / SPECS Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Swirled Product Name: Taupe

PRODUCT DETAILS / SPECS
Height: 44.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hand Swirled
Product Name: Taupe

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482360
Product Name JRL-7505 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details