Capital Lighting, Inc. JRL-7646 Lamps-Table Lamps 482355

Description
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Champagne Seeded Product Name: Tan
Description
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Champagne Seeded Product Name: Tan

Suppliers

Company
Product
Description
Supplier Links
JRL-7646 Lamps-Table Lamps - 482355 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7646 Lamps-Table Lamps
482355
JRL-7646 Lamps-Table Lamps 482355
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Champagne Seeded Product Name: Tan

PRODUCT DETAILS / SPECS
Height: 21.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Champagne Seeded
Product Name: Tan

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482355
Product Name JRL-7646 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details