Capital Lighting, Inc. JRL-7645 Lamps-Table Lamps 482352

Description
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gilded Product Name: Metallic French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gilded Product Name: Metallic French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7645 Lamps-Table Lamps - 482352 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7645 Lamps-Table Lamps
482352
JRL-7645 Lamps-Table Lamps 482352
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gilded Product Name: Metallic French Beige Shade

PRODUCT DETAILS / SPECS
Height: 40.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Gilded
Product Name: Metallic French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482352
Product Name JRL-7645 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details