Capital Lighting, Inc. JRL-7458 Lamps-Table Lamps 482348

Description
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass and Ecru Product Name: Light Beige Linen Shade
Description
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass and Ecru Product Name: Light Beige Linen Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7458 Lamps-Table Lamps - 482348 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7458 Lamps-Table Lamps
482348
JRL-7458 Lamps-Table Lamps 482348
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass and Ecru Product Name: Light Beige Linen Shade

PRODUCT DETAILS / SPECS
Height: 41.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Brass and Ecru
Product Name: Light Beige Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482348
Product Name JRL-7458 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details