Capital Lighting, Inc. JRL-7455 Lamps-Table Lamps 482345

Description
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pink, Green and White Product Name: Natural Shade
Description
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pink, Green and White Product Name: Natural Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7455 Lamps-Table Lamps - 482345 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7455 Lamps-Table Lamps
482345
JRL-7455 Lamps-Table Lamps 482345
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pink, Green and White Product Name: Natural Shade

PRODUCT DETAILS / SPECS
Height: 41.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pink, Green and White
Product Name: Natural Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482345
Product Name JRL-7455 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details