Capital Lighting, Inc. JRL-7449 Lamps-Table Lamps 482343

Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Green, Red and Gold Product Name: Antique Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Green, Red and Gold Product Name: Antique Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7449 Lamps-Table Lamps - 482343 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7449 Lamps-Table Lamps
482343
JRL-7449 Lamps-Table Lamps 482343
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Green, Red and Gold Product Name: Antique Gold Shade

PRODUCT DETAILS / SPECS
Height: 23.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Green, Red and Gold
Product Name: Antique Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482343
Product Name JRL-7449 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details