Capital Lighting, Inc. JRL-7451 Lamps-Table Lamps 482341

Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: Gold And Purple Stripe Shade
Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: Gold And Purple Stripe Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7451 Lamps-Table Lamps - 482341 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7451 Lamps-Table Lamps
482341
JRL-7451 Lamps-Table Lamps 482341
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: Gold And Purple Stripe Shade

PRODUCT DETAILS / SPECS
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: Gold And Purple Stripe Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482341
Product Name JRL-7451 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details