Capital Lighting, Inc. JRL-7547 Lamps-Table Lamps 482332

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Caledon Product Name: Natural Shade
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Caledon Product Name: Natural Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7547 Lamps-Table Lamps - 482332 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7547 Lamps-Table Lamps
482332
JRL-7547 Lamps-Table Lamps 482332
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Caledon Product Name: Natural Shade

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Caledon
Product Name: Natural Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482332
Product Name JRL-7547 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details