Capital Lighting, Inc. JRL-7609 Lamps-Table Lamps 482329

Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Venetian Carved Wood Product Name: Antique Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Venetian Carved Wood Product Name: Antique Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7609 Lamps-Table Lamps - 482329 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7609 Lamps-Table Lamps
482329
JRL-7609 Lamps-Table Lamps 482329
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Venetian Carved Wood Product Name: Antique Gold Shade

PRODUCT DETAILS / SPECS
Height: 37.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Venetian Carved Wood
Product Name: Antique Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482329
Product Name JRL-7609 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details