Capital Lighting, Inc. JRL-7618 Lamps-Table Lamps 482320

Description
PRODUCT DETAILS / SPECS Height: 38.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Natural
Description
PRODUCT DETAILS / SPECS Height: 38.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Natural

Suppliers

Company
Product
Description
Supplier Links
JRL-7618 Lamps-Table Lamps - 482320 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7618 Lamps-Table Lamps
482320
JRL-7618 Lamps-Table Lamps 482320
PRODUCT DETAILS / SPECS Height: 38.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Natural

PRODUCT DETAILS / SPECS
Height: 38.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Natural

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482320
Product Name JRL-7618 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details