Capital Lighting, Inc. JRL-7551 Lamps-Table Lamps 482319

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wood, Brass and Denim Product Name: Blue Denim Shade
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wood, Brass and Denim Product Name: Blue Denim Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7551 Lamps-Table Lamps - 482319 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7551 Lamps-Table Lamps
482319
JRL-7551 Lamps-Table Lamps 482319
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wood, Brass and Denim Product Name: Blue Denim Shade

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Wood, Brass and Denim
Product Name: Blue Denim Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482319
Product Name JRL-7551 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details