Capital Lighting, Inc. JRL-7571 Lamps-Table Lamps 482311

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rings of Gold Product Name: Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rings of Gold Product Name: Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7571 Lamps-Table Lamps - 482311 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7571 Lamps-Table Lamps
482311
JRL-7571 Lamps-Table Lamps 482311
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rings of Gold Product Name: Gold Shade

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Rings of Gold
Product Name: Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482311
Product Name JRL-7571 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details