Capital Lighting, Inc. JRL-7598 Lamps-Table Lamps 482303

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dripped Glaze Pottery Product Name: Parchment Linen Shade
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dripped Glaze Pottery Product Name: Parchment Linen Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7598 Lamps-Table Lamps - 482303 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7598 Lamps-Table Lamps
482303
JRL-7598 Lamps-Table Lamps 482303
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dripped Glaze Pottery Product Name: Parchment Linen Shade

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Dripped Glaze Pottery
Product Name: Parchment Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482303
Product Name JRL-7598 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details