Capital Lighting, Inc. JRL-7601 Lamps-Table Lamps 482300

Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Painted Porcelain Product Name: Scalloped Antique Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Painted Porcelain Product Name: Scalloped Antique Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7601 Lamps-Table Lamps - 482300 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7601 Lamps-Table Lamps
482300
JRL-7601 Lamps-Table Lamps 482300
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Painted Porcelain Product Name: Scalloped Antique Gold Shade

PRODUCT DETAILS / SPECS
Height: 24.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Painted Porcelain
Product Name: Scalloped Antique Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482300
Product Name JRL-7601 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details