Capital Lighting, Inc. JRL-8149 Lamps-Table Lamps 482298

Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Wood Column Product Name: Linen Shade
Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Wood Column Product Name: Linen Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8149 Lamps-Table Lamps - 482298 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8149 Lamps-Table Lamps
482298
JRL-8149 Lamps-Table Lamps 482298
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Wood Column Product Name: Linen Shade

PRODUCT DETAILS / SPECS
Height: 33.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Wood Column
Product Name: Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482298
Product Name JRL-8149 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details