Capital Lighting, Inc. JRL-8281 Lamps-Table Lamps 482281

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Scorched Iron and Marble Product Name: Hand Finished Shade
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Scorched Iron and Marble Product Name: Hand Finished Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8281 Lamps-Table Lamps - 482281 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8281 Lamps-Table Lamps
482281
JRL-8281 Lamps-Table Lamps 482281
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Scorched Iron and Marble Product Name: Hand Finished Shade

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Scorched Iron and Marble
Product Name: Hand Finished Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482281
Product Name JRL-8281 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details