Capital Lighting, Inc. JRL-8160 Lamps-Table Lamps 482272

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sheffield Silver Product Name: Black
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sheffield Silver Product Name: Black

Suppliers

Company
Product
Description
Supplier Links
JRL-8160 Lamps-Table Lamps - 482272 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8160 Lamps-Table Lamps
482272
JRL-8160 Lamps-Table Lamps 482272
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sheffield Silver Product Name: Black

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sheffield Silver
Product Name: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482272
Product Name JRL-8160 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details