Capital Lighting, Inc. JRL-8158 Lamps-Table Lamps 482271

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Metallic Mosaic Product Name: Oyster Gray Shade
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Metallic Mosaic Product Name: Oyster Gray Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8158 Lamps-Table Lamps - 482271 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8158 Lamps-Table Lamps
482271
JRL-8158 Lamps-Table Lamps 482271
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Metallic Mosaic Product Name: Oyster Gray Shade

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Metallic Mosaic
Product Name: Oyster Gray Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482271
Product Name JRL-8158 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details