Capital Lighting, Inc. JRL-8197 Lamps-Table Lamps 482265

Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Iron Product Name: Light Beige Linen Shade
Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Iron Product Name: Light Beige Linen Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8197 Lamps-Table Lamps - 482265 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8197 Lamps-Table Lamps
482265
JRL-8197 Lamps-Table Lamps 482265
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Iron Product Name: Light Beige Linen Shade

PRODUCT DETAILS / SPECS
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Iron
Product Name: Light Beige Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482265
Product Name JRL-8197 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details