Capital Lighting, Inc. JRL-8195 Lamps-Table Lamps 482262

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Driftwood on Slate Product Name: Cornhusk Shade
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Driftwood on Slate Product Name: Cornhusk Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8195 Lamps-Table Lamps - 482262 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8195 Lamps-Table Lamps
482262
JRL-8195 Lamps-Table Lamps 482262
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Driftwood on Slate Product Name: Cornhusk Shade

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Driftwood on Slate
Product Name: Cornhusk Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482262
Product Name JRL-8195 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details