Capital Lighting, Inc. JRL-8192 Lamps-Table Lamps 482261

Description
PRODUCT DETAILS / SPECS Height: 46.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gilded White Wash Product Name: Beige Linen Shade
Description
PRODUCT DETAILS / SPECS Height: 46.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gilded White Wash Product Name: Beige Linen Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8192 Lamps-Table Lamps - 482261 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8192 Lamps-Table Lamps
482261
JRL-8192 Lamps-Table Lamps 482261
PRODUCT DETAILS / SPECS Height: 46.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gilded White Wash Product Name: Beige Linen Shade

PRODUCT DETAILS / SPECS
Height: 46.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Gilded White Wash
Product Name: Beige Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482261
Product Name JRL-8192 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details