Capital Lighting, Inc. JRL-8260 Lamps-Table Lamps 482259

Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Plated Product Name: White Linen Shade
Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Plated Product Name: White Linen Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8260 Lamps-Table Lamps - 482259 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8260 Lamps-Table Lamps
482259
JRL-8260 Lamps-Table Lamps 482259
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Plated Product Name: White Linen Shade

PRODUCT DETAILS / SPECS
Height: 30.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Silver Plated
Product Name: White Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482259
Product Name JRL-8260 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details