Capital Lighting, Inc. JRL-8264 Lamps-Table Lamps 482256

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brass with Crystal Leaves and Berries Product Name: Cloud Cream Shade
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brass with Crystal Leaves and Berries Product Name: Cloud Cream Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8264 Lamps-Table Lamps - 482256 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8264 Lamps-Table Lamps
482256
JRL-8264 Lamps-Table Lamps 482256
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brass with Crystal Leaves and Berries Product Name: Cloud Cream Shade

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brass with Crystal Leaves and Berries
Product Name: Cloud Cream Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482256
Product Name JRL-8264 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details