Capital Lighting, Inc. JRL-8262 Lamps-Table Lamps 482254

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Plated Product Name: Off White Shade
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Plated Product Name: Off White Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8262 Lamps-Table Lamps - 482254 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8262 Lamps-Table Lamps
482254
JRL-8262 Lamps-Table Lamps 482254
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Plated Product Name: Off White Shade

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Silver Plated
Product Name: Off White Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482254
Product Name JRL-8262 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details