Capital Lighting, Inc. JRL-8179 Lamps-Table Lamps 482242

Description
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Glass Blocks Product Name: Sepia Brown Shade
Description
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Glass Blocks Product Name: Sepia Brown Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8179 Lamps-Table Lamps - 482242 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8179 Lamps-Table Lamps
482242
JRL-8179 Lamps-Table Lamps 482242
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Glass Blocks Product Name: Sepia Brown Shade

PRODUCT DETAILS / SPECS
Height: 41.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Glass Blocks
Product Name: Sepia Brown Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482242
Product Name JRL-8179 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details