Capital Lighting, Inc. JRL-8176 Lamps-Table Lamps 482241

Description
PRODUCT DETAILS / SPECS Height: 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Wrapped Brass Product Name: Natural Eggshell Shade
Description
PRODUCT DETAILS / SPECS Height: 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Wrapped Brass Product Name: Natural Eggshell Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8176 Lamps-Table Lamps - 482241 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8176 Lamps-Table Lamps
482241
JRL-8176 Lamps-Table Lamps 482241
PRODUCT DETAILS / SPECS Height: 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Wrapped Brass Product Name: Natural Eggshell Shade

PRODUCT DETAILS / SPECS
Height: 36.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Wrapped Brass
Product Name: Natural Eggshell Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482241
Product Name JRL-8176 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details