Capital Lighting, Inc. JRL-8259 Lamps-Table Lamps 482228

Description
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Swedish Blue Product Name: Off White Shade
Description
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Swedish Blue Product Name: Off White Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8259 Lamps-Table Lamps - 482228 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8259 Lamps-Table Lamps
482228
JRL-8259 Lamps-Table Lamps 482228
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Swedish Blue Product Name: Off White Shade

PRODUCT DETAILS / SPECS
Height: 34.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Swedish Blue
Product Name: Off White Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482228
Product Name JRL-8259 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details