Capital Lighting, Inc. JRL-8258 Lamps-Table Lamps 482225

Description
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Antique Gold
Description
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Antique Gold

Suppliers

Company
Product
Description
Supplier Links
JRL-8258 Lamps-Table Lamps - 482225 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8258 Lamps-Table Lamps
482225
JRL-8258 Lamps-Table Lamps 482225
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Antique Gold

PRODUCT DETAILS / SPECS
Height: 35.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Antique Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482225
Product Name JRL-8258 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details