Capital Lighting, Inc. JRL-8254 Lamps-Table Lamps 482221

Description
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Leafed Product Name: Hand Painted Silver Shade
Description
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Leafed Product Name: Hand Painted Silver Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8254 Lamps-Table Lamps - 482221 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8254 Lamps-Table Lamps
482221
JRL-8254 Lamps-Table Lamps 482221
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Leafed Product Name: Hand Painted Silver Shade

PRODUCT DETAILS / SPECS
Height: 34.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Silver Leafed
Product Name: Hand Painted Silver Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482221
Product Name JRL-8254 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details