Capital Lighting, Inc. JRL-8244 Lamps-Table Lamps 482205

Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silvered Leather Product Name: Silvered Leather Shade
Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silvered Leather Product Name: Silvered Leather Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8244 Lamps-Table Lamps - 482205 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8244 Lamps-Table Lamps
482205
JRL-8244 Lamps-Table Lamps 482205
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silvered Leather Product Name: Silvered Leather Shade

PRODUCT DETAILS / SPECS
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Silvered Leather
Product Name: Silvered Leather Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482205
Product Name JRL-8244 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details