Capital Lighting, Inc. JRL-8243 Lamps-Table Lamps 482202

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Wood Product Name: Hand Painted Paper Shade
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Wood Product Name: Hand Painted Paper Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8243 Lamps-Table Lamps - 482202 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8243 Lamps-Table Lamps
482202
JRL-8243 Lamps-Table Lamps 482202
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Wood Product Name: Hand Painted Paper Shade

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Wood
Product Name: Hand Painted Paper Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482202
Product Name JRL-8243 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details