Capital Lighting, Inc. JRL-8242 Lamps-Table Lamps 482200

Description
PRODUCT DETAILS / SPECS Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Lacquer Product Name: Black
Description
PRODUCT DETAILS / SPECS Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Lacquer Product Name: Black

Suppliers

Company
Product
Description
Supplier Links
JRL-8242 Lamps-Table Lamps - 482200 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8242 Lamps-Table Lamps
482200
JRL-8242 Lamps-Table Lamps 482200
PRODUCT DETAILS / SPECS Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Lacquer Product Name: Black

PRODUCT DETAILS / SPECS
Height: 44.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black Lacquer
Product Name: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482200
Product Name JRL-8242 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details