Capital Lighting, Inc. JRL-7678 Lamps-Table Lamps 482194

Description
PRODUCT DETAILS / SPECS Height: 39.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Clay Product Name: Hand Painted Brown Crackle Finish Shade
Description
PRODUCT DETAILS / SPECS Height: 39.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Clay Product Name: Hand Painted Brown Crackle Finish Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7678 Lamps-Table Lamps - 482194 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7678 Lamps-Table Lamps
482194
JRL-7678 Lamps-Table Lamps 482194
PRODUCT DETAILS / SPECS Height: 39.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Clay Product Name: Hand Painted Brown Crackle Finish Shade

PRODUCT DETAILS / SPECS
Height: 39.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Tuscan Clay
Product Name: Hand Painted Brown Crackle Finish Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482194
Product Name JRL-7678 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details