Capital Lighting, Inc. JRL-7691 Lamps-Table Lamps 482174

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and Gold Toile Product Name: Gold Painted Paper Shade
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and Gold Toile Product Name: Gold Painted Paper Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7691 Lamps-Table Lamps - 482174 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7691 Lamps-Table Lamps
482174
JRL-7691 Lamps-Table Lamps 482174
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and Gold Toile Product Name: Gold Painted Paper Shade

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Black and Gold Toile
Product Name: Gold Painted Paper Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482174
Product Name JRL-7691 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details