Capital Lighting, Inc. JRL-7697 Lamps-Table Lamps 482172

Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper Fusion Product Name: Metallic Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper Fusion Product Name: Metallic Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7697 Lamps-Table Lamps - 482172 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7697 Lamps-Table Lamps
482172
JRL-7697 Lamps-Table Lamps 482172
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper Fusion Product Name: Metallic Gold Shade

PRODUCT DETAILS / SPECS
Height: 37.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Copper Fusion
Product Name: Metallic Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482172
Product Name JRL-7697 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details