Capital Lighting, Inc. JRL-7694 Lamps-Table Lamps 482171

Description
PRODUCT DETAILS / SPECS Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Sun Washed Product Name: Black Hand Painted Shade
Description
PRODUCT DETAILS / SPECS Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Sun Washed Product Name: Black Hand Painted Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7694 Lamps-Table Lamps - 482171 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7694 Lamps-Table Lamps
482171
JRL-7694 Lamps-Table Lamps 482171
PRODUCT DETAILS / SPECS Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Sun Washed Product Name: Black Hand Painted Shade

PRODUCT DETAILS / SPECS
Height: 22.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Tuscan Sun Washed
Product Name: Black Hand Painted Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482171
Product Name JRL-7694 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details