Capital Lighting, Inc. JRL-7738 Lamps-Table Lamps 482167

Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: French Creamware Product Name: Antique Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: French Creamware Product Name: Antique Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7738 Lamps-Table Lamps - 482167 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7738 Lamps-Table Lamps
482167
JRL-7738 Lamps-Table Lamps 482167
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: French Creamware Product Name: Antique Gold Shade

PRODUCT DETAILS / SPECS
Height: 29.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: French Creamware
Product Name: Antique Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482167
Product Name JRL-7738 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details