Capital Lighting, Inc. JRL-7714 Lamps-Accent Lamps 482146

Description
PRODUCT DETAILS / SPECS Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Floral Glass Product Name: Yellow Glass Globe
Description
PRODUCT DETAILS / SPECS Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Floral Glass Product Name: Yellow Glass Globe

Suppliers

Company
Product
Description
Supplier Links
JRL-7714 Lamps-Accent Lamps - 482146 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7714 Lamps-Accent Lamps
482146
JRL-7714 Lamps-Accent Lamps 482146
PRODUCT DETAILS / SPECS Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Floral Glass Product Name: Yellow Glass Globe

PRODUCT DETAILS / SPECS
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 25
Finish: Floral Glass
Product Name: Yellow Glass Globe

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482146
Product Name JRL-7714 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details