Capital Lighting, Inc. JRL-7713 Lamps-Table Lamps 482144

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Yellow Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Yellow Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7713 Lamps-Table Lamps - 482144 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7713 Lamps-Table Lamps
482144
JRL-7713 Lamps-Table Lamps 482144
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Yellow Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Yellow
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482144
Product Name JRL-7713 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details