Capital Lighting, Inc. JRL-7802 Lamps-Table Lamps 482130

Description
PRODUCT DETAILS / SPECS Height: 39.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Water Gilded Product Name: Pleated Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 39.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Water Gilded Product Name: Pleated Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7802 Lamps-Table Lamps - 482130 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7802 Lamps-Table Lamps
482130
JRL-7802 Lamps-Table Lamps 482130
PRODUCT DETAILS / SPECS Height: 39.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Water Gilded Product Name: Pleated Gold Shade

PRODUCT DETAILS / SPECS
Height: 39.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Water Gilded
Product Name: Pleated Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482130
Product Name JRL-7802 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details