Capital Lighting, Inc. JRL-7863 Lamps-Table Lamps 482107

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crystal Cylinder Product Name: Bronze
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crystal Cylinder Product Name: Bronze

Suppliers

Company
Product
Description
Supplier Links
JRL-7863 Lamps-Table Lamps - 482107 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7863 Lamps-Table Lamps
482107
JRL-7863 Lamps-Table Lamps 482107
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crystal Cylinder Product Name: Bronze

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Crystal Cylinder
Product Name: Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482107
Product Name JRL-7863 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details