Capital Lighting, Inc. JRL-7865 Lamps-Table Lamps 482106

Description
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crystal Sphere Product Name: Metallic Shade
Description
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crystal Sphere Product Name: Metallic Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7865 Lamps-Table Lamps - 482106 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7865 Lamps-Table Lamps
482106
JRL-7865 Lamps-Table Lamps 482106
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crystal Sphere Product Name: Metallic Shade

PRODUCT DETAILS / SPECS
Height: 27.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Crystal Sphere
Product Name: Metallic Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482106
Product Name JRL-7865 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details